UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 60793-1-32

Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2018
Status: active
Page Count: 16
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be performed either on fibres as produced, or after exposure to various environments.

This test applies to A1, A2, A3, B and C fibres with a nominal glass dimension of 125 μm.

The object of this document is to establish uniform requirements for the mechanical characteristic - coating strippability. This test quantifies the force required to mechanically remove the protective coating from optical fibres along their longitudinal axis.

This test is not intended as a means to maximize fibre strength after the coating is removed nor is it intended to specify the best conditions for field stripping of optical fibres.

This test is designed for optical fibres having polymeric coatings with nominal outer diameters in the range of 200 μm to 900 μm.

Document History

EN IEC 60793-1-32
December 1, 2018
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be...
October 1, 2010
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be...
December 1, 2003
Optical fibres Part 1-32: Measurement methods and test procedures Coating strippability
A description is not available for this item.

References

Advertisement