UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN IEC 61162-460

Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security (IEC 61162-460:2018); English version EN IEC 61162-460:2018

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2019
Status: active
Page Count: 80
ICS Code (Navigation and control equipment): 47.020.70
scope:

This part of IEC 61162 is an add-on to IEC 61162-450 where higher safety and security standards are needed, for example due to higher exposure to external threats or to improve network integrity. This document provides requirements and test methods for equipment to be used in an IEC 61162- 460 compliant network as well as requirements for the network itself and requirements for interconnection from the network to other networks. This document also contains requirements for a redundant IEC 61162-460 compliant network.

This document does not introduce new application level protocol requirements to those that are defined in IEC 61162-450.

Document History

October 1, 2019
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security (IEC 80/911/CDV:2019); English version EN IEC 61162-460:2018/prA1:2019
A description is not available for this item.
DIN EN IEC 61162-460
February 1, 2019
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security (IEC 61162-460:2018); English version EN IEC 61162-460:2018
This part of IEC 61162 is an add-on to IEC 61162-450 where higher safety and security standards are needed, for example due to higher exposure to external threats or to improve network integrity....

References

Advertisement