CEI EN IEC 62485-1
Safety requirements for secondary batteries and battery installations Part 1: General safety information
| Organization: | CEI |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This Part of IEC 62485 specifies the basic requirements for secondary batteries and battery installations.
The requirements regarding safety, reliability, life expectancy, mechanical strength, cycle stability, internal resistance, and battery temperature, are determined by various applications, and this, in turn, determines the selection of the battery design and technology.
In general, the requirements and definitions are specified for lead-acid and nickel-cadmium batteries. For other battery systems with aqueous electrolyte, the requirements may be applied accordingly.
The standard covers safety aspects taking into account hazards associated with:
- electricity (installation, charging, discharging, etc.);
- electrolyte;
- inflammable gas mixtures;
- storage and transportation.
With respect to electrical safety, reference is made to IEC 60364-4-41.
Document History