UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 61000-2-2

Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2018
Status: active
Page Count: 24
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

This part of IEC 61000 is concerned with conducted electromagnetic phenomena (disturbances and signals from mains communicating systems) in the frequency range from Ok Hz to 150 kHz It gives compatibility levels for public low voltage a.c distribution systems having a nominal voltage up to 420 V, single-phase, or 690 V, three-phase, and a nominal frequency of 50 Hz or 60 Hz.

The compatibility levels specified in this document apply at the point of common coupling At the power input terminals of equipment receiving its supply from the above systems, the levels of the conducted electromagnetic disturbances can, for the most part, be taken to be the same as the levels at the point of common coupling. In some situations this is not so, particularly in the case of a long time dedicated to the supply  of a particular installation, or in the case of an electromagnetic phenomenon generated or amplified within the installation of which the equipment forms a part.

Compatibility levels are specified for conducted electromagnetic phenomena of the types which can be expected in public low voltage power supply systems, for guidance in the definition of;

 

Document History

November 1, 2019
Electromagnetic compatibility (EMC) Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
NOTE 2 The measurement methods of disturbance levels are outside the scope of this document.
CEI EN 61000-2-2
November 1, 2018
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
This part of IEC 61000 is concerned with conducted electromagnetic phenomena (disturbances and signals from mains communicating systems) in the frequency range from Ok Hz to 150 kHz It gives...
June 1, 2003
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
SCOPE AND OBJECT This standard is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It...
Advertisement