UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 61755-6-2

Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 6-2: Connection of 50 μm core diameter multimode physically contacting fibres – Non-angled for reference connector application, at wavelength of 850 nm using selected A1a fibre only

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2018
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of the IEC 61755 defines the dimensional limits of an optical interface for reference connectors necessary to meet specific requirements for fibre-to-fibre interconnection of non-angled polished multimode reference connectors with cylindrical ferrules intended to be used for attenuation measurements in the field or factory.

One grade of reference connector is defined in this document. The reference connector is terminated to selected IEC 60793-210 2015 A1a fibre. The geometrical dimensions and tolerances of the specified reference connector have been developed primariliy to limit the variation in measured attenuation between multiple sets of two reference connectors, and therefore to limit the variation in measured attenuation between randomly chosen reference connectors when mated with connectors in the field or factory.

 

Document History

CEI EN IEC 61755-6-2
November 1, 2018
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 6-2: Connection of 50 μm core diameter multimode physically contacting fibres – Non-angled for reference connector application, at wavelength of 850 nm using selected A1a fibre only
This part of the IEC 61755 defines the dimensional limits of an optical interface for reference connectors necessary to meet specific requirements for fibre-to-fibre interconnection of non-angled...

References

Advertisement