CEI EN 61300-3-4
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-4: Examinations and measurements - Attenuation
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM) components, for which IEC 61300-3-29 should be used.
Document History
October 1, 2023
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 3-4: Examinations and measurements – Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to random mate attenuation measurements as described in...
CEI EN 61300-3-4
February 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-4: Examinations and measurements - Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM)...
October 1, 2002
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-4: Examinations and measurements - Attenuation
Le Norme della serie EN 61300 contengono informazioni di carattere generale, nonché procedure per prove ambientali e metodi di misura relativi ai componenti passivi per fibre ottiche.
La Norma EN...
October 1, 1999
Dispositivi di interconnessione e componenti passivi per fibre ottiche - Procedure di prova e di misura fondamentali - - Parte 3-4: Esami e misure - Attenuazione
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonché procedure per prove...