CEI EN 61300-2-52
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-52: Tests - Bending test for cords
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of the IEC 61300 series describes a procedure to determine the suitability of a cord to withstand bending around a mandrel of the sort to be applied during normal use. This test is only applied to single fibre cables and multiple fibre circular cables. It is not applicable to ribbon cables.
Document History
CEI EN 61300-2-52
February 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-52: Tests - Bending test for cords
This part of the IEC 61300 series describes a procedure to determine the suitability of a cord to withstand bending around a mandrel of the sort to be applied during normal use. This test is only...