CEI - EN IEC 61300-3-4

Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 3-4: Examinations and measurements – Attenuation

active, Most Current
Organization: CEI
Publication Date: 1 October 2023
Status: active
Page Count: 32
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to random mate attenuation measurements as described in IEC 61300-3-34 and IEC 61300-3-45 nor for attenuation measurements of dense wavelength division multiplexing (DWDM) devices as described in IEC 61300-3-29.

Document History

EN IEC 61300-3-4
October 1, 2023
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 3-4: Examinations and measurements – Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to random mate attenuation measurements as described in...
February 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-4: Examinations and measurements - Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM)...
October 1, 2002
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-4: Examinations and measurements - Attenuation
Le Norme della serie EN 61300 contengono informazioni di carattere generale, nonché procedure per prove ambientali e metodi di misura relativi ai componenti passivi per fibre ottiche. La Norma EN...
October 1, 1999
Dispositivi di interconnessione e componenti passivi per fibre ottiche - Procedure di prova e di misura fondamentali - - Parte 3-4: Esami e misure - Attenuazione
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonché procedure per prove...

References

Advertisement