IEC - 61280-1-3
Fibre optic communication subsystem test procedures – Part 1-3: General communication subsystems – Measurement of central wavelength, spectral width and additional spectral characteristics
| Organization: | IEC |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 61280 provides definitions and measurement procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an optical transmitter, or other light sources used in the operation or test of communication subsystems. This document also provides definitions and measurement procedures for side-mode suppression ratio and signal-to-source spontaneous emission ratio.
The measurement is done for the purpose of system construction and/or maintenance. In the case of communication subsystem signals, the optical transmitter is typically under modulation.
NOTE Different properties can be appropriate to different spectral types, such as continuous spectra characteristics of light-emitting diodes (LEDs), as well as multilongitudinal-mo
Document History