IEC 61280-1-3

Fibre optic communication subsystem test procedures – Part 1-3: General communication subsystems – Central wavelength and spectral width measurement

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2010
Status: active
Page Count: 38
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61280 provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an optical transmitter, or other light sources used in the operation or test of communication subsystems.

The measurement is done for the purpose of system construction and/or maintenance. In the case of communication subsystem signals, the optical transmitter is typically under modulation.

NOTE Different properties may be appropriate to different spectral types, such as continuous spectra characteristic of light-emitting diodes (LEDs), and multilongitudinal-mode (MLM), multitransverse-mode (MTM) and single-longitudinal mode (SLM) spectra, characteristic of laser diodes (LDs).

Document History

July 1, 2021
Fibre optic communication subsystem test procedures – Part 1-3: General communication subsystems – Measurement of central wavelength, spectral width and additional spectral characteristics
This part of IEC 61280 provides definitions and measurement procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication...
IEC 61280-1-3
March 1, 2010
Fibre optic communication subsystem test procedures – Part 1-3: General communication subsystems – Central wavelength and spectral width measurement
This part of IEC 61280 provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem,...
December 1, 1998
Fibre Optic Communication Subsystem Basic Test Procedures - Part 1-3: Test Procedures for General Communication Subsystems - Central Wavelength and Spectral Width Measurement
A description is not available for this item.

References

Advertisement