GMNA - GMP.E/P.047
Polyolefin Alloy – Weather Resistant, 8% Maximum Glass/Mineral Filled, 575 MPa Flexural Modulus
| Organization: | GMNA |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of integrally colored, weather resistant, 8% max glass/mineral filled, 575 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base.
APPLICATIONS. Typical applications include the following: Unpainted Bumper Rub Strips.
Document History