GMNA - GMP.E/P.047

Polyolefin Alloy - Weather Resistant, 8% Maximum Glass/Mineral Filled, 575 MPa Flexural Modulus

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 1993
Status: inactive
Page Count: 2
scope:

1 SCOPE.

This specification covers the properties of integrally colored, weather resistant, 8% max glass/mineral filled, 575 Mpa nominal flexural modulus polyolefin alloy. pellet form, injection molding compouud. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

Document History

April 1, 2011
Polyolefin Alloy – Weather Resistant, 8% Maximum Glass/Mineral Filled, 575 MPa Flexural Modulus
This specification covers the properties of integrally colored, weather resistant, 8% max glass/mineral filled, 575 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding...
GMP.E/P.047
December 1, 1993
Polyolefin Alloy - Weather Resistant, 8% Maximum Glass/Mineral Filled, 575 MPa Flexural Modulus
1 SCOPE. This specification covers the properties of integrally colored, weather resistant, 8% max glass/mineral filled, 575 Mpa nominal flexural modulus polyolefin alloy. pellet form, injection...

References

Advertisement