GMNA - GMP.E/P.047

Polyolefin Alloy – Weather Resistant, 8% Maximum Glass/Mineral Filled, 575 MPa Flexural Modulus

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2011
Status: inactive
Page Count: 3
scope:

This specification covers the properties of integrally colored, weather resistant, 8% max glass/mineral filled, 575 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: Unpainted Bumper Rub Strips.

Document History

GMP.E/P.047
April 1, 2011
Polyolefin Alloy – Weather Resistant, 8% Maximum Glass/Mineral Filled, 575 MPa Flexural Modulus
This specification covers the properties of integrally colored, weather resistant, 8% max glass/mineral filled, 575 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding...
December 1, 1993
Polyolefin Alloy - Weather Resistant, 8% Maximum Glass/Mineral Filled, 575 MPa Flexural Modulus
1 SCOPE. This specification covers the properties of integrally colored, weather resistant, 8% max glass/mineral filled, 575 Mpa nominal flexural modulus polyolefin alloy. pellet form, injection...

References

Advertisement