UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMNA - GMP.E/P.122

Polyolefin Alloy – Weather Resistant, 1300 MPa Flexural Modulus, 20% Filled, High Flow

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2011
Status: inactive
Page Count: 3
scope:

Material Description. This specification covers the properties of a weather resistant, 1300 MPa nominal flexural modulus polyolefin alloy, 20% nominal mineral filler, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

Paintability Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.

Symbols. The material abbreviation according to ISO 11469 is >E/P<.

Typical Applications.  Typical applications include the following: body side moldings, claddings, rockers, wheel flares.

Document History

GMP.E/P.122
April 1, 2011
Polyolefin Alloy – Weather Resistant, 1300 MPa Flexural Modulus, 20% Filled, High Flow
Material Description. This specification covers the properties of a weather resistant, 1300 MPa nominal flexural modulus polyolefin alloy, 20% nominal mineral filler, high flow, pellet form,...
December 1, 2006
Polyolefin Alloy - Weather Resistant, 1300 MPa Flexural Modulus, 20% Filled, High Flow
Material Description. This specification covers the properties of a weather resistant, 1300 MPa nominal flexural modulus polyolefin alloy, 20% nominal mineral filler, high flow, pellet form,...

References

Advertisement