IEC 60974-7
Arc welding equipment – Part 7: Torches
| Organization: | IEC |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of IEC 60974 specifies safety and construction requirements for TORCHES used for arc welding and allied processes. This document is applicable to MANUAL, MECHANICALLY GUIDED, AIR-COOLED, LIQUID-COOLED, MOTORIZED, SPOOL-ON and FUME EXTRACTION TORCHES.
In this document, a TORCH consists of the TORCH BODY, the CABLE-HOSE ASSEMBLY and other components.
This document is also applicable to a CABLE-HOSE ASSEMBLY connected between a power source and ancillary equipment. This document is not applicable to electrode holders for manual metal arc welding or air-arc cutting/gouging.
NOTE 1 Typical allied processes are electric arc cutting and arc spraying.
NOTE 2 Other components are listed in Table A.1.
NOTE 3 In this document, all procedures and requirements are the same for "TORCHES" and "GUNS". For convenience, the term "TORCH" is used in the following text.
Document History