UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN 51222

Materials testing machines - Impact test - Particular requirements on pendulum impact testing machines with a capacity of nominal energy ≤ 50 J and verification

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2017
Status: active
Page Count: 10
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This standard specifies special requirements for pendulum impact testing machines with a nominal energy ≤ 50 J, which are not specified in DIN EN ISO 148-2.

NOTE Pendulum impact testing machines as in this standard are used to perform (Charpy) impact tests in accordance with DIN EN ISO 148-1, DIN EN ISO 179-1 and DIN 52189-1.

Document History

DIN 51222
February 1, 2017
Materials testing machines - Impact test - Particular requirements on pendulum impact testing machines with a capacity of nominal energy ≤ 50 J and verification
This standard specifies special requirements for pendulum impact testing machines with a nominal energy ≤ 50 J, which are not specified in DIN EN ISO 148-2. NOTE Pendulum impact testing machines as...
June 1, 1995
Pendulum impact testing machines with a rated initial potential energy of 50 J or less - Requirements and verification
A description is not available for this item.

References

Advertisement