DIN EN ISO 148-1

Metallic materials - Charpy pendulum impact test - Part 1: Test method (ISO 148-1:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 39
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 148 specifies the Charpy (V-notch and U-notch) pendulum impact test method for determining the energy absorbed in an impact test of metallic materials. This part of ISO 148 does not cover instrumented impact testing, which is specified in ISO 14556.

Annexes B and C are based on ASTM E23 and are used with the permission of ASTM International, 100 Barr Harbor Drive, P.O. Box C700, West Conshohocken, PA 19428-2959, USA.

Document History

DIN EN ISO 148-1
May 1, 2017
Metallic materials - Charpy pendulum impact test - Part 1: Test method (ISO 148-1:2016)
This part of ISO 148 specifies the Charpy (V-notch and U-notch) pendulum impact test method for determining the energy absorbed in an impact test of metallic materials. This part of ISO 148 does not...
September 1, 2015
Metallic materials - Charpy pendulum impact test - Part 1: Test method (ISO/DIS 148-1:2015); German and English version prEN ISO 148-1:2015
A description is not available for this item.
February 1, 2014
Metallic materials - Charpy pendulum impact test - Part 1: Test method; Supplement 1: Special test pieces
This Supplement covers test pieces which are not specified in DIN EN ISO 148-1 and DIN EN ISO 14556, but which have hitherto been specified in DIN 50115.
January 1, 2011
Metallic materials - Charpy pendulum impact test - Part 1: Test method (ISO 148-1:2009)
This part of ISO 148 specifies the Charpy pendulum impact (V-notch and U-notch) test method for determining the energy absorbed in an impact test of metallic materials. This part of ISO 148 does not...

References

Advertisement