DIN EN ISO 148-1
Metallic materials - Charpy pendulum impact test - Part 1: Test method; Supplement 1: Special test pieces
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2014 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This Supplement covers test pieces which are not specified in DIN EN ISO 148-1 and DIN EN ISO 14556, but which have hitherto been specified in DIN 50115.
Document History
May 1, 2017
Metallic materials - Charpy pendulum impact test - Part 1: Test method (ISO 148-1:2016)
This part of ISO 148 specifies the Charpy (V-notch and U-notch) pendulum impact test method for determining the energy absorbed in an impact test of metallic materials. This part of ISO 148 does not...
September 1, 2015
Metallic materials - Charpy pendulum impact test - Part 1: Test method (ISO/DIS 148-1:2015); German and English version prEN ISO 148-1:2015
A description is not available for this item.
DIN EN ISO 148-1
February 1, 2014
Metallic materials - Charpy pendulum impact test - Part 1: Test method; Supplement 1: Special test pieces
This Supplement covers test pieces which are not specified in DIN EN ISO 148-1 and DIN EN ISO 14556, but which have hitherto been specified in DIN 50115.
January 1, 2011
Metallic materials - Charpy pendulum impact test - Part 1: Test method (ISO 148-1:2009)
This part of ISO 148 specifies the Charpy pendulum impact (V-notch and U-notch) test method for determining the energy absorbed in an impact test of metallic materials.
This part of ISO 148 does not...