DIN EN ISO 286-1
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO 286-1:2010 + Cor 1:2013) (includes Corrigendum :2013)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
Document History
DIN EN ISO 286-1
September 1, 2019
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO 286-1:2010 + Cor 1:2013) (includes Corrigendum :2013)
A description is not available for this item.
February 1, 2019
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO 286-1:2010 + Cor 1:2013) (includes Corrigendum :2013)
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types:
a) cylinder;
b) two parallel opposite surfaces.
It defines the...
November 1, 2010
Geometrical product specification (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO 286-1:2010)
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types:
a) cylinder;
b) two parallel opposite surfaces.
It defines the...