DIN EN ISO 286-1

Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO 286-1:2010 + Cor 1:2013) (includes Corrigendum :2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2019
Status: inactive
Page Count: 47
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types:

a) cylinder;

b) two parallel opposite surfaces.

It defines the basic concepts and the related terminology for this code system. It provides a standardized selection of tolerance classes for general purposes from amongst the numerous possibilities.

Additionally, it defines the basic terminology for fits between two features of size without constraints of orientation and location and explains the principles of "basic hole" and "basic shaft".

Document History

September 1, 2019
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO 286-1:2010 + Cor 1:2013) (includes Corrigendum :2013)
A description is not available for this item.
DIN EN ISO 286-1
February 1, 2019
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO 286-1:2010 + Cor 1:2013) (includes Corrigendum :2013)
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types: a) cylinder; b) two parallel opposite surfaces. It defines the...
November 1, 2010
Geometrical product specification (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO 286-1:2010)
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types: a) cylinder; b) two parallel opposite surfaces. It defines the...

References

Advertisement