UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE 1293

Standard Specification Format Guide and Test Procedure for Linear Single-Axis, Nongyroscopic Accelerometers

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 23 October 2018
Status: active
Page Count: 271
scope:

The specification and test requirements for a linear, single-axis, nongyroscopic accelerometer for use in inertial navigation, guidance, and leveling systems are defined. A standard specification format guide and a compilation of recommended test procedures for such accelerometers are provided. Informative annexes are given on the various types of such accelerometers (force or pendulous torque rebalance with analog or digital output, vibrating beam, and micromechanical) and error effects, on filtering, noise, and transient analysis techniques, and on calibration and modeling techniques (multipoint tumble analysis, vibration and shock test analyses, and geophysical effects in inertial instrument testing).

Purpose

A standard specification format guide is provided, along with a compilation of recommended test procedures for the preparation of a linear, single-axis, nongyroscopic accelerometer specification. These test procedures are derived from those currently in use in the industry.

Document structure

This standard consists of five parts: The first two parts are in the normative portion of the standard, and the other three are in the informative portion. Part I is a specification format guide for the preparation of a linear single-axis, nongyroscopic accelerometer specification. Part II is a compilation of recommended procedures for testing a linear single-axis, nongyroscopic accelerometer. Part III contains descriptions of various types of accelerometers. Part IV discusses filtering, noise, and transient analysis. Part V contains calibration and modeling techniques.

Document History

IEEE 1293
October 23, 2018
Standard Specification Format Guide and Test Procedure for Linear Single-Axis, Nongyroscopic Accelerometers
The specification and test requirements for a linear, single-axis, nongyroscopic accelerometer for use in inertial navigation, guidance, and leveling systems are defined. A standard specification...
September 26, 2008
Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Nongyroscopic Accelerometers Corrigendum 1: Changes to Annex K and Annex L
This specification format guide and test procedure standard applies to force-rebalance accelerometers (pendulous or translational proof mass), vibrating beam accelerometers (VBAs), and...
September 25, 1998
Standard Specification Format Guide and Test Procedure for Linear Single-Axis, Nongyroscopic Accelerometers
This specification defines requirements for [accelerometer type]. This specification format guide and test procedure standard applies to force-rebalance accelerometers (pendulous or translational...
September 25, 1998
Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Nongyroscopic Accelerometers
A description is not available for this item.
September 25, 1998
Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Nongyroscopic Accelerometers
This specification format guide and test procedure standard applies to force-rebalance accelerometers (pendulous or translational proof mass), vibrating beam accelerometers (VBAs), and...

References

Advertisement