UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 61466-2

Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 2: Dimensional and electrical characteristics

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2019
Status: active
Page Count: 14
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 600 kN for AC overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz.

Replace the fourth paragraph with the following new text:

This standard specifies values for electrical and dimensional characteristics for composite insulators for overhead lines with a minimum lightning impulse withstand voltage (BIL) up to 3 100 kV and a specified mechanical load (SML) of 40 kN to 600 kN.

Document History

June 1, 2019
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 2: Dimensional and electrical characteristics
A description is not available for this item.
CEI EN 61466-2
January 1, 2019
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 2: Dimensional and electrical characteristics
This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 600 kN for AC overhead lines with a nominal voltage greater than 1 000 V...
September 1, 2002
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
June 1, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
La presente Parte della Norma si applica a elementi di catene di isolatori compositi con un carico specificato (SML) di 40 kN e 70 kN per linee aeree in corrente alternata a tensione superiore a 1000...

References

Advertisement