CEI EN 61466-2
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 8 |
scope:
Document History
June 1, 2019
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 2: Dimensional and electrical characteristics
A description is not available for this item.
January 1, 2019
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 2: Dimensional and electrical characteristics
This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 600 kN for AC overhead lines with a nominal voltage greater than 1 000 V...
CEI EN 61466-2
September 1, 2002
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
June 1, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
La presente Parte della Norma si applica a elementi di catene di isolatori compositi con un carico specificato (SML) di 40 kN e 70 kN per linee aeree in corrente alternata a tensione superiore a 1000...