CEI EN 61466-2
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 2: Dimensional and electrical characteristics
| Organization: | CEI |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Insulators): | 29.080.10 |
scope:
This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 600 kN for AC overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz.
Replace the fourth paragraph with the following new text:
This standard specifies values for electrical and dimensional characteristics for composite insulators for overhead lines with a minimum lightning impulse withstand voltage (BIL) up to 3 100 kV and a specified mechanical load (SML) of 40 kN to 600 kN.
Document History