UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60974-4

Arc welding equipment Part 4: Periodic inspection and testing

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2017
Status: active
Page Count: 26
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 specifies test procedures for periodic inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance.

This standard is applicable to power sources for arc welding and allied processes designed in accordance with IEC 60974-1 or IEC 60974-6. Stand-alone ancillary equipment designed in accordance with other parts of IEC 60974 may be tested in accordance with relevant requirements of this part of IEC 60974.

NOTE 1 The welding power source can be tested with any ancillary equipment fitted that can affect the test results. This standard is not applicable to testing of new power sources or engine-driven power sources.

NOTE 2 For a power source not built in accordance with IEC 60974-1, see Annex C.

Document History

CEI EN 60974-4
June 1, 2017
Arc welding equipment Part 4: Periodic inspection and testing
This part of IEC 60974 specifies test procedures for periodic inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance. This standard is...
January 1, 2012
Arc welding equipment Part 4: Periodic inspection and testing
La presente Norma riguarda le procedure di prova per le sorgenti di corrente per la saldatura ad arco e processi affini progettate secondo la EN/IEC 60974-1 o la EN/IEC 60974-8. Le apparecchiature...
June 1, 2007
Arc welding equipment - Part 4: In-service inspection and testing
La presente Parte della Norma EN 60974 si applica alle sorgenti di alimentazione insieme alle apparecchiature ausiliarie per la saldatura ad arco, per il taglio e processi affini costruiti in...

References

Advertisement