IEC 61557-4
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 4: Resistance of earth connection and equipotential bonding
| Organization: | IEC |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the resistance of earth conductors, protective earth conductors and conductors for equipotential bonding, including their connections and terminals, with an indication of the measured value or an indication of the limits.
Document History