IEC 61557-4
Electrical Safety in Low Voltage Distribution Systems up to 1000 V a.c. and 1500 V d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures - Part 4: Resistance of Earth Connection and Equipotential Bonding
| Organization: | IEC |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 1557 specifies the requirements applicable to equipment for measuring the resistance with an indication of the measured value or indication of limits for the purpose of measuring the resistance of earth conductors, protective earth conductors and conductors for equipotential bonding including their connections and terminals.
Document History