CENELEC - CLC/TR 62453-51-60
Field device tool (FDT) interface specification - Part 51-60: Communication implementation for common object model - IEC 61784 CPF 6
| Organization: | CENELEC |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating the INTERBUS®1 technology into the COM-based implementation of FDT interface specification (IEC TR 62453-41).
This part of IEC 62453 specifies implementation of communication and other services based on IEC 62453-306.
This document neither contains the FDT specification nor modifies it.
1 INTERBUS ® is the trade name of Phoenix Contact GmbH & Co. KG., control of trade name use is given to the non profit organisation INTERBUS Club. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of ist products. Compliance to this profile does not require use of the trade name INTERBUS. Use of the trade name INTERBUS requires permission of the INTERBUS Club.
Document History