CEI UNI EN 50194-2
Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Alarm and warning systems): | 13.320 |
Document History
April 1, 2023
Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
A description is not available for this item.
CEI UNI EN 50194-2
April 1, 2017
Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
A description is not available for this item.
March 1, 2017
Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
In the entire clause replace EN 50194 by EN 50194-1.
In the following sentence replace EN 61779-1 and EN 61779-4 by EN 60079-29-1:
Apparatus complying with this standard is not considered suitable...
May 1, 2008
Electrical apparatus for the detection of combustible gases in domestic premises - Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises Additional test methods and performance requirements
Questa Norma specifica i metodi di prova ed i requisiti di prestazione di apparecchi elettrici per la rivelazione di gas combustibili, progettati per un funzionamento continuo in installazione fissa...
May 1, 2007
Apparecchi elettrici per la rivelazione di gas combustibili in ambienti domestici - Parte 2: Apparecchi elettrici per funzionamento continuo in installazioni fisse su veicoli da diporto e similari - Metodi di prova addizionali e requisiti di prestazione
Questa Norma specifica i metodi di prova ed i requisiti di prestazione di apparecchi elettrici per la rivelazione di gas combustibili, progettati per un funzionamento continuo in installazione fissa...