UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 50180-1

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 1: General requirements for bushings

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2016
Status: active
Page Count: 42
ICS Code (Bushings): 29.080.20
scope:

This European Standard is applicable to ceramic and resin insulated bushings having highest voltages above 1 kV up to 52 kV, rated currents from 250 A up to 3 150 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.

This European Standard establishes essential dimensions, to ensure interchangeability of bushings and to ensure adequate mounting and interchangeability of mating plug-in separable connectors of equivalent ratings.

Document History

CEI EN 50180-1
October 1, 2016
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 1: General requirements for bushings
This European Standard is applicable to ceramic and resin insulated bushings having highest voltages above 1 kV up to 52 kV, rated currents from 250 A up to 3 150 A and frequencies from 15 Hz up to...

References

Advertisement