CEI EN 50180-3

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 3: Requirements for bushing fixations

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2016
Status: active
Page Count: 14
ICS Code (Bushings): 29.080.20
scope:

This European Standard should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of importance for utilities concerning compatibility.

For a better understanding of additional information some dimension from EN 50180-1 are repeated in this European Standard.

This European Standard was extended for fastenings of bushings for a highest voltage of 52 kV.

Document History

March 1, 2018
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 3: Requirements for bushing fixations
"For a better understanding of additional information some dimension from EN 50180-1 are repeated in this European Standard. This European Standard was extended for fastenings of bushings for a...
CEI EN 50180-3
October 1, 2016
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 3: Requirements for bushing fixations
This European Standard should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of...

References

Advertisement