CEI EN 60317-31
Specifications for particular types of winding wires Part 31: Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
| Organization: | CEI |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 180.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
The range of nominal conductor dimensions covered by this standard is:
- width: min. 2,0 mm max. 16,0 mm;
- thickness: min. 0,80 mm max. 5,60 mm.
The specified combinations of width and thickness as well as the specified width/thickness ratio are according to IEC 60317-0-4.
Document History