UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60317-33

Specifications for particular types of winding wires Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2016
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 200.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

The range of nominal conductor dimensions covered by this standard is:

- width: min. 2,0 mm max. 16,0 mm;

- thickness: min. 0,80 mm max. 5,60 mm.

The specified combinations of width and thickness as well as the specified width/thickness ratio are according to IEC 60317-0-4.

Document History

CEI EN 60317-33
September 1, 2016
Specifications for particular types of winding wires Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. NOTE For this type of wire,...
May 1, 2006
Specifications for particular types of winding wires - Part 33: Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
Il presente documento costituisce Amendment 2 alla Norma EN 60317-33 che tratta dei fili di sezione rettangolare in rame nudo o smaltato, avvolti in fibra di vetro impregnata con resina o vernice,...
October 1, 1998
Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
June 1, 1997
Specifications for particular types of winding wires - Part 33: Glass-fibre wound, silicone varnish-treated, bare or anamelled rectangular copper wire, temperature index 200
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione rettangolare in rame nudo o smaltato Grado 2, avvolti in fibra di vetro, trattati con vernice al silicone. La...

References

Advertisement