CEI EN 61069-2
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 2: Assessment methodology
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61069 specifies the methodology in the assessment of a basic control system (BCS) based on the basic concepts of IEC 61069-1.
It describes the method for analysing, weighing the relative importance of the various system properties and influencing factors, and determining an assessment program.
Document History
CEI EN 61069-2
March 1, 2017
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 2: Assessment methodology
This part of IEC 61069 specifies the methodology in the assessment of a basic control system (BCS) based on the basic concepts of IEC 61069-1.
It describes the method for analysing, weighing the...
April 1, 1998
Industrial-process measurement and control Evaluation of system properties for the purpose of system assessment - Part 2: Assessment methodology
La presente Norma dettaglia la metodologia da seguire per accertare e quindi valutare in maniera sistematica un sistema di misura e controllo di processi industriali. Valutare un sistema consiste nel...
April 1, 1995
Controllo e misura dei processi industriali - Valutazione delle proprietà di un sistema per un suo accertamento - Parte 2: Metodologia di accertamento
La presente Norma è la versione italiana della Norma Europea CENELEC EN 61069-2, identica alla Pubblicazione IEC 1069-2 (1993). Dettaglia la metodologia da seguire per accertare e quindi valutare in...