CENELEC - EN 62560
Self-ballasted LED-lamps for general lighting services by voltage > 50 V - Safety specifications
| Organization: | CENELEC |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps) intended for domestic and similar general lighting purposes, having:
- a rated wattage up to 60W;
- a rated voltage of > 50 Vup to 250 V:
- Caps according to Table.
- The requirements of this standard relate only to type testing
Recommendations for whole product testing or batch testing are identical to those given in Annex C of IEC 62031.
NOTE1 Where in this standard the term "lamps(s)" is used it is understood to stand for "self-ballasted LED-lamp(s):, except where it is obviously assigned to other types of lamps.
NOTE 2 This standard includes photo biological safety
NOTE Z1 radio equipment can be part of the Self Ballasted lamp.
Document History