UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 62343-3-1

Dynamic modules Part 3-1: Performance specification templates - Dynamic channel equalizers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2017
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62343 provides a performance specification template for the dynamic channel equalizer (DCE). The object of this performance specification template is to provide a framework for the preparation of detail specifications on the product or performance of dynamic channel equalizers.

Additional specification parameters may be included for product specifications or performance specifications. However, specification parameters specified in this standard should not be removed from the product specifications or performance specifications.

Technical information regarding dynamic channel equalizers and their applications in DWDM systems is described in IEC TR 62343-6-1.

Document History

CEI EN 62343-3-1
February 1, 2017
Dynamic modules Part 3-1: Performance specification templates - Dynamic channel equalizers
This part of IEC 62343 provides a performance specification template for the dynamic channel equalizer (DCE). The object of this performance specification template is to provide a framework for the...
August 1, 2011
Dynamic modules - Performance specification templates Part 3-1: Dynamic channel equalizers
La Norma fornisce un modello di specifica delle prestazioni per gli equalizzatori di canale di trasmissione dinamica (DCE, Dynamic Channel Equalizer). L'obiettivo di questo modello di specifica è...

References

Advertisement