CSA ISO/IEC TR 24729-1
Information technology — Radio frequency identification for item management — Implementation guidelines — Part 1: RFID-enabled labels and packaging supporting ISO/IEC 18000-6C
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 83 |
| ICS Code (Information coding): | 35.040 |
scope:
This Part of ISO/IEC TR 24729 provides guidance on the use of RFID enabled labels and packaging in the supply chain. Guidance is provided for transponder selection, as well as the selection of media, adhesives, facestocks, and inks. Techniques are described to minimize electrostatic discharge and transponder damage. Methods are described to verify transponder data. Placement and attachment guidance is provided for inlays, conveyable cases and containers, palletized/unit load material, as well as non-conveyables and non-palletized materials.
One type of RFID referred to within this document is the EPCglobal Class 1 Generation 2 technology. The "Class" structure originally embraced by EPCglobal has, for the most part, been overtaken by events. Consequently, this technology may be referred to as UHF Gen 2 or by its ISO designation, ISO/IEC 18000, Part 6C.
Document History