SNZ AS/NZS 60598.2.1
Luminaires Part 2.1: Particular requirements – Fixed general purpose luminaires
| Organization: | SNZ |
| Publication Date: | 16 May 2014 |
| Status: | active |
| Page Count: | 36 |
scope:
This Standard specifies requirements for fixed general purpose luminaires incorporating electric light sources for operation on supply voltages less than 1000V AC RMS or 1500V ripple-free DC (high voltage). It is to be read in conjunction with those sections of AS/NZS 60598.1 to which reference is made. This Standard also specifies requirements for double-capped LED lamps (Appendix A) and T8 to T5 lamp converters (Appendix B). Appendix A is to be read in conjunction with those sections of AS/NZS 60598.1 to which reference is made. Appendix B is to be read in conjunction with those sections of AS/NZS 60598.1 and AS/NZS 61347.2.3 or AS/NZS 61347.1 to which reference is made.
Document History