UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 8130-13

Coating powders — Part 13: Particle size analysis by laser diffraction

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2019
Status: active
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for the determination of the equivalent-sphere particle size distribution of coating powders by laser diffraction, for particles of the size range from 1 μm to 300 μm.

NOTE There is a possibility that particle sizes >300 μm need the use of a different optical model.

This document is specific for the measurement of coating powders and also draws attention to ISO 13320, which provides guidance on instrument qualification and particle size distribution.

Laser diffraction is not suitable for determining oversize material, which can be verified by sieve analysis as described in ISO 8130-1 or by dynamic image analysis as described in ISO 13322-2.

Document History

ISO 8130-13
April 1, 2019
Coating powders — Part 13: Particle size analysis by laser diffraction
This document specifies a method for the determination of the equivalent-sphere particle size distribution of coating powders by laser diffraction, for particles of the size range from 1 μm to 300...
September 1, 2001
Coating Powders - Part 13: Particle Size Analysis by Laser Diffraction
A description is not available for this item.

References

Advertisement