ASTM International - ASTM F1073-19
Standard Specification for Door Fittings, for Watertight /Gastight /Airtight, Weathertight, and Non-Tight Doors, for Marine Use
| Organization: | ASTM International |
| Publication Date: | 1 March 2019 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
1.1 This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The fittings are intended for use on all doors for marine use, except joiner and expanded metal doors.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/
Document History