ASTM International - ASTM D608-05(2011)
Standard Specification for Dibutyl Phthalate
| Organization: | ASTM International |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Solvents): | 87.060.30 |
scope:
1.1 This specification covers dibutyl phthalate (99 % grade).
1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.
abstract:
This specification establishes the properties and requirements of 99 % grade dibutyl phthalate. The material shall be sampled and tested suitably, and shall conform to properties as to apparent... View More
Document History