UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 50064

High-voltage switchgear and controlgear - Gas-filled wrought aluminium and aluminium alloy enclosures

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2019
Status: active
Page Count: 32
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This document applies to wrought aluminium and aluminium alloy enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1 kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages.

- above 1 kV and up to and including 52 kV concerning gas-filled compartments with design pressure higher than 300 kPa relative pressure (gauge);

- above 52 kV concerning all gas-filled compartments.

The enclosures comprise parts of electrical equipment not necessarily limited to the following examples:

- circuit-breakers;

- switch-disconnectors;

- disconnectors;

- earthing switches;

- current transformers;

- voltage transformers;

- surge arrestors;

- busbars and connections;

- etc.

The scope also covers enclosures of pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.

Document History

CEI EN 50064
March 1, 2019
High-voltage switchgear and controlgear - Gas-filled wrought aluminium and aluminium alloy enclosures
This document applies to wrought aluminium and aluminium alloy enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen...
July 1, 1998
Wrought aluminium and aluminium alloy enclosures for gas-filled high voltage switchgear and controlgear
In Italia gli involucri delle apparecchiature elettriche in pressione di gas sono soggetti al DM 1° dicembre 1980 così come modificato con successivo DM 10 settembre 1981 pubblicato nella Gazzetta...
June 1, 1994
Involucri saldati in alluminio e lega di alluminio per apparecchiature ad alta tensione contenenti gas in pressione
In Italia gli involucri delle apparecchiature elettriche in pressione di gas sono soggetti al DM 1° dicembre 1980 così come modificato con successivo DM 10 settembre 1981 pubblicato nella Gazzetta...

References

Advertisement