CEI EN 62271-203

High-voltage switchgear and controlgear Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2013
Status: active
Page Count: 154
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for alternating current of rated voltages above 52 kV, for indoor and outdoor installation, and for service frequencies up to and including 60 Hz.

For the purpose of this standard, the terms "GIS" and "switchgear" are used for "gas-insulated metal-enclosed switchgear".

The gas-insulated metal-enclosed switchgear covered by this standard consists of individual components intended to be directly connected together and able to operate only in this manner.

This standard completes and amends, if necessary, the various relevant standards applying to the individual components constituting GIS.

Document History

January 1, 2023
High-voltage switchgear and controlgear Part 203: AC gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
This part of IEC 62271 specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas or gas mixture other than air at...
CEI EN 62271-203
May 1, 2013
High-voltage switchgear and controlgear Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
This part of IEC 62271 specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric...
January 1, 2013
High-voltage switchgear and controlgear Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
This part of IEC 62271 specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric...
July 1, 2006
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
La presente Norma specifica le prescrizioni per l'apparecchiatura con involucro metallico (GIS) il cui isolamento è realizzato, almeno parzialmente, per mezzo di gas isolante diverso dall'aria a...

References

Advertisement