CEI EN 50052
High-voltage switchgear and controlgear - Gas-filled cast aluminium alloy enclosures
| Organization: | CEI |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This European Standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear above 1 kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages
- above 1 kV and up to and including 52 kV and with gas-filled enclosures with design pressure higher than 300 kPa relative pressure (gauge);
- and with rated voltage above 52 kV.
The enclosures comprise parts of electrical equipment not necessarily limited to the following examples:
- Circuit-breakers
- Switch-disconnectors
- Disconnectors
- Earthing switches
- Current transformers
- Voltage transformers
- Surge arrestors
- Busbars and connections
- etc.
The scope also covers enclosures of pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.
Document History