CENELEC - EN 50064

High-voltage switchgear and controlgear - Gas-filled wrought aluminium and aluminium alloy enclosures

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2018
Status: active
Page Count: 32
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This document applies to wrought aluminium and aluminium alloy enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1 kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages.

- above 1 kV and up to and including 52 kV concerning gas-filled compartments with design pressure higher than 300 kPa relative pressure (gauge);

- above 52 kV concerning all gas-filled compartments.

The enclosures comprise parts of electrical equipment not necessarily limited to the following examples:

- circuit-breakers;

- switch-disconnectors;

- disconnectors;

- earthing switches;

- current transformers;

- voltage transformers;

- surge arrestors;

- busbars and connections;

- etc.

The scope also covers enclosures of pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, et

Document History

EN 50064
November 1, 2018
High-voltage switchgear and controlgear - Gas-filled wrought aluminium and aluminium alloy enclosures
This document applies to wrought aluminium and aluminium alloy enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen...
October 1, 1989
Wrought Aluminium and Aluminium Alloy Enclosures for Gas- Filled High-Voltage Switchgear and Controlgear
A description is not available for this item.
October 1, 1989
Wrought aluminium and aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
A description is not available for this item.

References

Advertisement