IEEE C57.13.5
Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
| Organization: | IEEE |
| Publication Date: | 7 November 2019 |
| Status: | active |
| Page Count: | 81 |
scope:
This standard is intended for use as a supplement to IEEE Std C57.13TM-2016 and as a basis for performance and safety of equipment.1 It also describes test sequences, criteria, methods, and documentation for tests. This standard applies to single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and outdoor application.
Purpose
The purpose of this standard is to supplement the IEEE Std C57.13-2016 with specific requirements to single-phase instrument transformers of a nominal system voltage of 115 kV and above, with capacitive insulation system for line-to-ground connection, and for both indoor and outdoor application.
1Information on references can be found in Clause 2.
Document History