IEEE C57.13.5

Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above

inactive
Buy Now
Organization: IEEE
Publication Date: 11 September 2009
Status: inactive
Page Count: 81
scope:

This standard applies to single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and outdoor application.

This standard is intended for use as a supplement to IEEE Std C57.13™-20081 and as a basis for performance and safety of equipment. It also describes test sequences, criteria, methods and documentation for the test.

Purpose

The purpose of this standard is to supplement the IEEE Std C57.13-2008, with specific requirements to single-phase instrument transformers of a nominal system voltage of 115 kV and above, with capacitive insulation system for line-to-ground connection and for both indoor and outdoor applications.

1 Information on reference can be found in Clause 2.

Document History

November 7, 2019
Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
This standard is intended for use as a supplement to IEEE Std C57.13TM-2016 and as a basis for performance and safety of equipment.1 It also describes test sequences, criteria, methods, and...
IEEE C57.13.5
September 11, 2009
Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
This standard applies to single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and...
March 20, 2003
Trial-Use Standard of Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
This trial-use standard applies to new single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for...

References

Advertisement