IEEE C57.13

Requirements for Instrument Transformers

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 29 January 2016
Status: active
Page Count: 96
scope:

This standard is intended for use as a basis for performance and interchangeability of equipment covered, and to assist in the proper selection of such equipment. Safety precautions are also addressed.

This standard covers certain electrical, dimensional, and mechanical characteristics, and takes into consideration certain safety features of current and inductively coupled voltage transformers of types generally used in the measurement of electricity and the control.

Purpose

The purpose of this standard is to provide the performance requirements for electrical system and test interchangeability of current and inductively coupled voltage transformers. These transformers are for both indoor and outdoor application.

This standard covers the requirements for Class 1 instrument transformers. For instrument transformers of a nominal system voltage of 115 kV and above if Class 2 is required refer to IEEE Std C57.13.5™.1

Document History

IEEE C57.13
January 29, 2016
Requirements for Instrument Transformers
This standard is intended for use as a basis for performance and interchangeability of equipment covered, and to assist in the proper selection of such equipment. Safety precautions are also...
March 27, 2008
Requirements for Instrument Transformers
This standard is intended for use as a basis for performance and interchangeability of equipment covered, and to assist in the proper selection of such equipment. Safety precautions are also...
January 1, 2005
Requirements for Instrument Transformers
This standard is intended for use as a basis for performance and interchangeability of equipment covered, and to assist in the proper selection of such equipment. Safety precautions are also...
June 17, 1993
Standard Requirements for Instrument Transformers
This standard is intended for use as a basis for performance, interchangeability, and safety of equipment covered, and to assist in the proper selection of such equipment. This standard covers...
January 1, 1993
Standard Requirements for Instrument Transformers
This standard is intended for use as a basis for performance, interchangeability, and safety of equipment covered, and to assist in the proper selection of such equipment. This standard covers...
January 1, 1978
STANDARD REQUIREMENTS FOR INSTRUMENT TRANSFORMERS (R 1986)
This standard is intended for use as a basis for performance, interchangeability, and safety of equipment covered, and to assist in the proper selection of such equipment. This standard covers...
January 1, 1968
Requirements for Instrument Transformers
This standard applies to current and potential instrument transformers of types generally used in the measurement of electricity and the control of equipment associated with the generation....

References

Advertisement