IEEE 1861

Guide for On-Site Acceptance Tests of Electrical Equipment and System Commissioning of 1000 kV AC and Above

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 12 June 2014
Status: active
Page Count: 70
scope:

This guide applies to on-site acceptance tests of electrical equipment and system commissioning of 1000-kV ac and above. It identifies criteria and recommendations for test items, conditions, methods, and results.

The stated recommendations, both technical and for testing, are universally needed for on-site acceptance tests and commissioning of 1000 kV ac and above ultra-high-voltage (UHV) power equipment, including power transformers, reactors, capacitive voltage transformers (CVTs), bushing-type current transformers (CTs), gas-insulated switchgear, air insulated grounding switches, air insulated disconnecting switches, bushings, metal-oxide surge arresters (MOSAs), suspension insulators, post insulators, and insulating oil.

Purpose

The intent of this guide is to identify on-site acceptance tests of 1000-kV ac and above electrical equipment. This guide also promotes the application and development of on-site acceptance test methodology.

This guide also provides uniform technology specification recommendations for commissioning of 1000-kV ac and above transmission systems. It also provides the recommendations of testing, acceptance criteria, and safety specifications.

This guide also provides sufficient technical support for widespread and long-distance UHV ac transmission and promotes system operating safety and reliability.

Document History

IEEE 1861
June 12, 2014
Guide for On-Site Acceptance Tests of Electrical Equipment and System Commissioning of 1000 kV AC and Above
This guide applies to on-site acceptance tests of electrical equipment and system commissioning of 1000-kV ac and above. It identifies criteria and recommendations for test items, conditions,...

References

Advertisement