IEEE C57.13.5 - : References
This document references the following standards:
ASCE 7-16
ASTM D1275
IEC 60270
IEC 61869-2
IEEE 4
IEEE 693
IEEE C57.106
IEEE C57.13
IEEE C62.11
NEMA 107
ASTM 10.02
ASTM 10.03
ASTM D1868
CENELEC EN 50052
CENELEC EN 50064
CENELEC EN 50068
CENELEC EN 50069
CSA CAN/CSA-C50052-99
CSA CAN/CSA-C50064-99
CSA CAN/CSA-C50068-99
CSA CAN/CSA-C50069-99
CSA CAN/CSA-C62155:06
IEC 61181
IEEE C57.19.100
ASCE 7 GUIDE
ASCE 7-02 CD
This document is referenced by the following standards:
BSI BS IEC/IEEE 80005-1 - TC
NEMA C84.1
CSA C61869-1:14
IEEE 1653.5
NETA ATS
IEC/IEEE 80005-1
IEEE C57.142
CEI IEC/IEEE 80005-1
IEEE P63253-5713-8/ED1
IEEE 45.1
NETA MTS
IEEE PC57.160/D7.5
Advertisement